The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, supporting 12A and 20A switching capacities for both AC and DC loads. This variant features a DPDT (2 Form C) contact arrangement, PC pin termination, a 220VAC coil, and an internal diode. It has a non-latching coil, operates from -40°C to 85°C, and uses AgCdO contact material. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm. The relay is RoHS compliant, meets UL/CUL ratings for 277VAC at 10A and 28VDC at 12A, and has a dielectric strength of 1500V rms between coil and contacts. It supports 1 x 10^5 electrical operations and 1 x 10^7 mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |