The PC113 series is a subminiature general purpose relay available in 1 and 2 pole contact forms, with a 12A or 20A switching capacity. This variant features a DPDT (2 Form C) contact configuration, PC pin termination, and a 12VDC coil with an LED indicator. It has a coil power consumption of 0.9W, operates within a temperature range of -40°C to 85°C, and uses AgCdO contact material. The relay measures 21.60 mm x 27.60 mm x 35.00 mm and is RoHS compliant. Rated for 12A at 250VAC and 28VDC under general purpose conditions, it is compatible with the SC113 series socket and has a dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |