The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole contact forms (Form C, SPDT or DPDT). This variant features PCB pins, gold plated contacts, and a 12VDC coil. It has a maximum switching voltage of 300VAC and 48VDC, with a coil power consumption of 0.9W. The relay operates within a temperature range of -40°C to 85°C and has a mechanical life of 10^7 operations. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between poles. Contact material is AgCdO with initial contact resistance of 50 mΩ max. Terminal strength is 4N for PCB mounting. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |