The PC113 series is a subminiature general-purpose relay with 12A or 20A switching capacity, available in 1-pole or 2-pole contact forms. This part has a DPDT (2 Form C) configuration, PCB pin termination, and a 12VAC coil. It includes an LED indicator and an internal diode, and is RoHS compliant. The relay has an operating temperature range of -40°C to 85°C, a contact material of AgCdO, and a coil power consumption of 1.2VA. Dimensions are 35.00 mm long, 27.60 mm wide, and 21.60 mm high.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |