The PC113 series is a subminiature general purpose relay with 1 or 2 pole SPDT or DPDT contacts, rated for 12A at 250VAC/277VAC and 20A at 277VAC or 28VDC. It is available with PCB pin termination and gold plated contacts using AgCdO material. The 120VAC coil consumes 1.2VA, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ under rated loads. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Weight is approximately 50g. Shock resistance is 100 m/s² for 11 ms, vibration resistance is 10-40 Hz at 1.27mm amplitude. RoHS compliant and compatible with SC113 sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-120A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |