The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A and 20A switching capacity for AC and DC loads. It is available in plug-in or PC pin termination, with a flange mount option and gold plated contacts. The relay has a contact form of DPDT (2 Form C), operates with a 48VAC coil, and includes an LED indicator. It measures 21.6 mm x 27.6 mm x 35.0 mm and weighs approximately 50 g. Operating temperature ranges from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |