The PC113 series is a subminiature general-purpose relay with 12A and 20A switching capacity, available in 1P or 2P contact forms. This variant features a DPDT (2 Form C) contact configuration, a flange mount case, a 240VAC coil, and an LED indicator. It has a coil power of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. Contacts are AgCdO with a maximum switching voltage of 300VAC and 48VDC. The relay meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between poles. Solderability is rated to 260°C for 5 seconds. Dimensions are 35.00mm x 27.60mm x 21.60mm. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-240A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |