Picker Components General Purpose Relays PC113-2C-C1-220A-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, available in SPDT or DPDT configurations, capable of switching up to 20A at 277VAC or 28VDC. This variant features a flange mount case (C1), a 220VAC coil, an internal diode, and a PC pin termination style. It has a power consumption of 1.2 VA, operates within a temperature range of -40°C to 85°C, and meets UL/C-UL ratings for general purpose applications. The contact material is AgCdO, with a maximum switching voltage of 300VAC and 48VDC. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, available in SPDT or DPDT configurations, capable of switching up to 20A at 277VAC or 28VDC. This variant features a flange mount case (C1), a 220VAC coil, an internal diode, and a PC pin termination style. It has a power consumption of 1.2 VA, operates within a temperature range of -40°C to 85°C, and meets UL/C-UL ratings for general purpose applications. The contact material is AgCdO, with a maximum switching voltage of 300VAC and 48VDC. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-220A-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-220A-D-X
General Purpose Relays 2500-PC113-2C-C1-220A-D-X
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-220A-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.O 70.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details