The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. It is available in 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC contact configurations, with a 12 VDC coil variant having a resistance of 140 Ω and operating within 8.4 to 19.2 VDC. The relay features solder-side footprints and complies with DIN EN 50205 and IEC/EN 61810. It is certified for use in safety-related control systems and carries ISO 9001 quality certification.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602,12V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.1224S | 56.OA02.1224S | 56.OA02.1224S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |