The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in single or double pole contact forms. This unit features a DPDT (2 Form C) configuration, 48 VAC coil, and includes an LED indicator. It is supplied with PC pins for surface mounting. The relay has a maximum switching voltage of 300 VAC and 48 VDC, with a contact material of AgCdO. It operates over a temperature range of -40°C to 85°C, has a coil power consumption of 1.2 VA, and meets UL and CUL ratings for general purpose applications. The case is compatible with SC113 series sockets and complies with RoHS standards. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-48A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |