The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12A or 20A switching capacity for AC and DC loads. It is available with PC pins or solder lugs, and can include gold-plated contacts and a top mounting flange. The relay has a DPDT (2 Form C) contact configuration, operates at 24VAC coil voltage, and consumes 1.2VA. It supports a maximum switching voltage of 300VAC and 48VDC, with contact material being AgCdO. Terminal strength is 8N for QC and 4N for PCB. The operating temperature range is -40°C to 85°C, with a storage temperature range of -40°C to 155°C. The unit weighs approximately 50g and is RoHS compliant. Dimensions are 35.00mm x 27.60mm x 21.60mm. Solderability is rated at 260°C for 5 seconds, and shock and vibration resistance meet specified mechanical standards.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-24A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |