Picker Components General Purpose Relays PC113-2C-12D-LD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with 1 or 2 pole SPDT/DPDT contacts, rated for 12 A or 20 A switching. It features PC pin or solder lug termination, an optional top flange, and gold-plated contacts. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, weight is approximately 50 g, and operating temperature ranges from -40°C to 85°C. The 12VDC coil consumes 0.9 W, with pick-up at 9.0 VDC and release at 1.2 VDC. Operate and release times are 25 ms. Dielectric strength is 1500 V rms between coil and contacts. Contacts are AgCdO with a maximum switching current of 20 A and an electrical life of 10^5 operations. The PC113-2C-12D-LD-X variant includes an LED indicator, internal diode, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with 1 or 2 pole SPDT/DPDT contacts, rated for 12 A or 20 A switching. It features PC pin or solder lug termination, an optional top flange, and gold-plated contacts. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, weight is approximately 50 g, and operating temperature ranges from -40°C to 85°C. The 12VDC coil consumes 0.9 W, with pick-up at 9.0 VDC and release at 1.2 VDC. Operate and release times are 25 ms. Dielectric strength is 1500 V rms between coil and contacts. Contacts are AgCdO with a maximum switching current of 20 A and an electrical life of 10^5 operations. The PC113-2C-12D-LD-X variant includes an LED indicator, internal diode, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-12D-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-12D-LD-X
General Purpose Relays 2500-PC113-2C-12D-LD-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-12D-LD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details