The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1P or 2P contact forms. The PC113-2C-120A-D-X variant features a DPDT (2 Form C) contact configuration, a 120VAC coil, an internal diode, and a solder lug termination. It supports a maximum switching voltage of 300VAC and 48VDC, with a maximum switching current of 20A. The relay operates from -40°C to 85°C and stores from -40°C to 155°C. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The coil power consumption is 1.2VA, with an operate time of 25ms and release time of 25ms. Dimensions are 35.00 mm x 21.60 mm x 27.60 mm, with a weight of approximately 50g. It is RoHS compliant and meets UL/CUL standards with 1500V rms dielectric strength between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |