The PC113 series is a subminiature general purpose relay with SPDT (Form C) contact configuration, capable of switching 20A at 277VAC or 28VDC and 12A at 250VAC or 28VDC. It features a PCB pin termination, a flange mount option, and gold-plated contacts. The relay operates with a 48VDC coil consuming 0.9W, with a pick-up voltage of 36.0VDC and release voltage of 4.8VDC. It has an operate and release time of 25ms, an operating temperature range of -40°C to 85°C, and meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The physical dimensions are 35.00 mm × 27.60 mm × 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |