The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12 A or 20 A switching capacity depending on configuration. This variant features a 48 VAC coil, PCB pin termination, flange mount case, internal diode, and RoHS compliance. It has a maximum switching voltage of 300 VAC and 48 VDC, with a maximum switching current of 20 A. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C and has a dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between open contacts. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. Coil power is 1.2 VA, operate time is 25 ms, and release time is 25 ms.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |