The PC113 is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C and 2 Form C contact configurations. This variant has a 240VAC coil, gold-plated contacts, PCB pin termination, and a flange mount. It operates from -40°C to 85°C with a coil power of 72 VA, operate time of 25 ms, and release time of 25 ms. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles or open contacts. Contact material is AgCdO, with maximum switching voltage of 300 VAC and 48 VDC, and current of 20 A. Maximum switching power is 5540 VA. Mechanical life is 1 x 10^7 operations, electrical life is 1 x 10^5. Dimensions are 35 mm x 27.6 mm x 21.6 mm. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-240A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |