Picker Components General Purpose Relays PC113-1C-P-C1-12A-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with SPDT contacts, rated for 12A at 250VAC or 10A at 277VAC, and 12A at 28VDC. It has a PCB pin termination and flange mount case, with an internal diode and RoHS compliance. The 12VAC coil consumes 1.2VA, operates at 9.6VAC minimum, and releases at 3.6VAC maximum, with 25ms operate and release times. Contact material is AgCdO, with 50 mΩ max initial contact resistance. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Operating temperature is -40°C to 85°C. Mechanical life is 1×10⁷ operations. Dimensions are 35.00×27.60×21.60 mm. Terminal strength is 4N for PCB. Compatible with SC113 sockets.

Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with SPDT contacts, rated for 12A at 250VAC or 10A at 277VAC, and 12A at 28VDC. It has a PCB pin termination and flange mount case, with an internal diode and RoHS compliance. The 12VAC coil consumes 1.2VA, operates at 9.6VAC minimum, and releases at 3.6VAC maximum, with 25ms operate and release times. Contact material is AgCdO, with 50 mΩ max initial contact resistance. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Operating temperature is -40°C to 85°C. Mechanical life is 1×10⁷ operations. Dimensions are 35.00×27.60×21.60 mm. Terminal strength is 4N for PCB. Compatible with SC113 sockets.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-1C-P-C1-12A-D-X
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-C1-12A-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA01.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers