Aratas America LLC Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components A6A-16C

Description
Rotary Switch,STRAIGHT,HEX- C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5
Description
Rotary Switch,STRAIGHT,HEX- C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5
Datasheet
Datasheet Summary
Powered by GS/AI

A6A-16C is a sealed rotary DIP switch with 16 positions, featuring a BCD hexadecimal complement output code. It has a sealed structure rated to IP64 (IEC-60529), ensuring resistance to dust and flux penetration. The switch operates at 0.1 A at 28 VDC and 1 mA at 5 VDC, with an ambient operating temperature range of -10 to 70°C and humidity up to 85%RH. Contact resistance is 200 mΩ max, insulation resistance is 10 MΩ min, and it withstands 250 VAC for 1 minute between terminals. It weighs approximately 0.8 g and uses a PCB mounting style with a terminal pitch of 2.54 mm. The product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A6A-16C is a sealed rotary DIP switch with 16 positions, featuring a BCD hexadecimal complement output code. It has a sealed structure rated to IP64 (IEC-60529), ensuring resistance to dust and flux penetration. The switch operates at 0.1 A at 28 VDC and 1 mA at 5 VDC, with an ambient operating temperature range of -10 to 70°C and humidity up to 85%RH. Contact resistance is 200 mΩ max, insulation resistance is 10 MΩ min, and it withstands 250 VAC for 1 minute between terminals. It weighs approximately 0.8 g and uses a PCB mounting style with a terminal pitch of 2.54 mm. The product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components - 36M3155 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components
36M3155
Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components 36M3155
Rotary Switch,STRAIGHT,HEX- C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5

Rotary Switch,STRAIGHT,HEX-C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 36M3155
Product Name Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details