The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1P or 2P contact forms, including SPDT (Form C). The PC113-1C-P-48D-L-X variant features a 48VDC coil, PCB pin termination, and an LED indicator. It has a physical size of 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, supports 1000V rms dielectric strength between contacts, and has a coil power consumption of 4.8W at 48VDC. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The relay meets UL and CULL ratings for 28VDC at 20A. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-48D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |