The 56.OA03.2426S is a safety relay with force-guided contacts, configured as 2 NO / 6 NC, designed for use in safety circuits requiring mechanical linkage of contacts to prevent simultaneous closure of NO and NC contacts. It operates at 24 V DC with a coil resistance of 370 Ω and meets DIN EN 50205 and IEC/EN 61810 standards. The relay supports DIN rail mounting and uses AgSnO + 0.2 µm Au contact material. Dimensions are consistent with the 2 NO / 6 NC configuration, as shown in the footprint diagrams on page 27.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,24V, 2NO/6NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.2426S | 56.OA03.2426S | 56.OA03.2426S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |