The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This part features a PCB pin termination, 24 VDC coil, and gold plated contacts. It has a SPDT (Form C) contact configuration, operates at 1.2 VA coil power, and supports switching up to 277 VAC and 28 VDC at 20 A. The relay meets an insulation resistance of 100 MΩ min at 500 VDC, with dielectric strength of 1500 V rms between coil and contacts, and operates from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations, with electrical life rated at 1 × 10⁵ operations. Dimensions are 27.6 mm × 21.6 mm × 17.75 mm. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |