The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C or 2 Form C contact configurations. This variant features PCB pin termination, a 24 VAC coil, and gold plated contacts. It measures 27.6 mm long, 21.6 mm wide, and 17.75 mm high. It switches up to 277 VAC at 20 A or 28 VDC at 20 A, with a maximum switching voltage of 300 VAC and 48 VDC. The coil consumes 1.2 VA, operates in -40°C to 85°C, and has a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO, with initial resistance under 50 mΩ. Mechanical life is 10^7 operations, electrical life up to 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-24A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |