Picker Components General Purpose Relays PC113-1C-P-24A-GL-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-1C-P-24A-GL-X is a subminiature general purpose relay with SPDT contacts, 20A switching capacity at 277VAC, and a 24VAC coil. It features PCB pin termination and gold plated contacts, is RoHS compliant, and has a 35.00mm x 27.60mm x 21.60mm footprint. Operate and release times are 25ms, with coil power of 1.2VA. Contact material is AgCdO, insulation resistance exceeds 100MΩ at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1 x 10^7 operations; electrical life is 1 x 10^5 operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC113-1C-P-24A-GL-X is a subminiature general purpose relay with SPDT contacts, 20A switching capacity at 277VAC, and a 24VAC coil. It features PCB pin termination and gold plated contacts, is RoHS compliant, and has a 35.00mm x 27.60mm x 21.60mm footprint. Operate and release times are 25ms, with coil power of 1.2VA. Contact material is AgCdO, insulation resistance exceeds 100MΩ at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1 x 10^7 operations; electrical life is 1 x 10^5 operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-P-24A-GL-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-P-24A-GL-X
General Purpose Relays 2500-PC113-1C-P-24A-GL-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-24A-GL-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Auxiliary Module 2 No 6A Rohs Compliant Finder - 37AK5891 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Safety Relays - 56.OA03.1235N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details