The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12A or 20A switching capacity across AC and DC coils. The PC113-1C-P-240A-D-X variant features a 240VAC coil, PCB pin termination, and an internal diode. It operates with a coil power of 1.2VA, has an operating temperature range of -40°C to 85°C, and meets dielectric strength requirements of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Switching capabilities include up to 300VAC and 20A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. The relay supports plug-in or PCB mounting, with dimensions of 35.00 × 27.60 × 21.60 mm and a weight of approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-240A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |