The PC113 series is a subminiature general purpose relay available in 1 and 2 pole contact forms with 12A and 20A switching capacity. This part features a SPDT (Form C) contact configuration, PCB pin termination, and a 220VAC coil. It has a maximum switching voltage of 300VAC and 48VDC, with a maximum switching current of 20A. The contact material is AgCdO, and the relay operates within a temperature range of -40°C to 85°C. The case is compatible with the SC113 series socket, and the dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The relay is RoHS compliant and has an insulation resistance of 100 MΩ min. at 500 VDC, with a dielectric strength of 1500 V rms between coil and contacts. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |