The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1P or 2P contact forms, and configured for PCB pin termination. It supports 12VDC coil voltage, has a SPDT (1 Form C) contact configuration, and includes an LED indicator and internal diode as options. The relay features AgCdO contacts, operates at -40°C to 85°C, and has a coil power consumption of 0.9W at 12VDC. It meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between poles, with a maximum switching voltage of 300VAC and 48VDC. Terminal strength is rated at 4N for PCB terminals and solderability conforms to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |