The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12A or 20A switching capacity under AC or DC loads. This variant features PCB pin termination, a 12VDC coil, and gold-plated contacts. It measures 21.6 mm × 27.6 mm × 35.0 mm and weighs approximately 50 g. Operating temperature ranges from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between open contacts. The relay has a coil power consumption of 0.9 W and an operate time of 25 ms, with a release time of 25 ms. Contact material is AgCdO, and it meets UL and CUL ratings for general purpose applications. Mechanical life is 1 × 10^7 operations, with an electrical life of 1 × 10^5 operations under rated load conditions.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |