Picker Components General Purpose Relays PC113-1C-P-12A-GL-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113-1C-P-12A-GL-X is a subminiature general purpose relay with SPDT (Form C) contacts, PCB pin termination, a 12VAC coil, and gold plated contacts. It supports 20A switching at 277VAC or 28VDC, with a maximum switching voltage of 300VAC and 48VDC. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO with 50 mΩ max initial resistance. Coil power is 1.2VA, with pick-up at 9.6VAC and release at 3.6VAC. Operate and release times are 25ms. Dielectric strength is 1500V rms between coil and contacts. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC113-1C-P-12A-GL-X is a subminiature general purpose relay with SPDT (Form C) contacts, PCB pin termination, a 12VAC coil, and gold plated contacts. It supports 20A switching at 277VAC or 28VDC, with a maximum switching voltage of 300VAC and 48VDC. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO with 50 mΩ max initial resistance. Coil power is 1.2VA, with pick-up at 9.6VAC and release at 3.6VAC. Operate and release times are 25ms. Dielectric strength is 1500V rms between coil and contacts. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-P-12A-GL-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-P-12A-GL-X
General Purpose Relays 2500-PC113-1C-P-12A-GL-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-12A-GL-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.O 69.6011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details