Picker Components General Purpose Relays PC113-1C-P-12A-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms. This part has a SPDT (Form C) contact configuration, PCB pin termination, and gold-plated contacts. It operates with a 12 VAC coil, consuming 1.2 VA, and has a coil operate time of 25 ms and release time of 25 ms. The relay is rated for 277 VAC at 20 A and 28 VDC at 20 A, with a maximum switching voltage of 300 VAC and 48 VDC. It is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. The operating temperature range is -40°C to 85°C, and the terminal strength is 4 N for PCB. Dimensions are 35.00 × 27.60 × 21.60 mm. The relay is RoHS compliant and weighs approximately 50 g.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms. This part has a SPDT (Form C) contact configuration, PCB pin termination, and gold-plated contacts. It operates with a 12 VAC coil, consuming 1.2 VA, and has a coil operate time of 25 ms and release time of 25 ms. The relay is rated for 277 VAC at 20 A and 28 VDC at 20 A, with a maximum switching voltage of 300 VAC and 48 VDC. It is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. The operating temperature range is -40°C to 85°C, and the terminal strength is 4 N for PCB. Dimensions are 35.00 × 27.60 × 21.60 mm. The relay is RoHS compliant and weighs approximately 50 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-P-12A-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-P-12A-G-X
General Purpose Relays 2500-PC113-1C-P-12A-G-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-12A-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.27 - Modular step relay 16A - 202780080000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA03.1235S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details