The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single pole (1C) or double pole (2C) form C configurations. This part has PCB pin termination, a 12 VAC coil, and an internal diode for coil suppression. It features AgCdO contacts, a power consumption of 1.2 VA, and operates from -40°C to 85°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay meets insulation resistance of 100 MΩ at 500 VDC, dielectric strength of 1500 V rms between coil and contacts, and has a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |