The PC113 is a subminiature general-purpose relay with a single pole double throw (SPDT, Form C) contact configuration, rated for 20A switching at 28VDC and 10A at 277VAC, with silver cadmium oxide contacts. It features gold-plated contacts, a 48VDC coil consuming 0.9W, and a flange mount case. The relay measures 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, with PC pin termination. Operating temperature ranges from -40°C to 85°C, and it meets UL/CUL ratings for dielectric strength of 1500V RMS between coil and contacts, and 1000V RMS between open contacts and poles. Mechanical life is rated for 1×10⁷ operations, with 1×10⁵ electrical operations under general-purpose load conditions.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-48D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |