The PC113 series is a subminiature general purpose relay with 1 or 2 pole SPDT or DPDT contact forms, rated for 12A or 20A switching capacity. This part features a flange mount case, gold plated contacts, and a 48VAC coil. It has a switching voltage rating of up to 300VAC and 48VDC, with a maximum switching current of 20A. The relay operates with a coil power of 1.2VA and has an operate time of 25ms and release time of 25ms. It is rated for an operating temperature range of -40°C to 85°C and meets UL/CUL standards for dielectric strength of 1500V rms between coil and contacts. The case dimensions are 35.00 mm × 27.60 mm × 21.60 mm, with a weight of approximately 50g. Termination is by solder lugs, and it is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-48A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |