Picker Components General Purpose Relays PC113-1C-C1-24D-GL-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT or DPDT contact forms, rated for 12A or 20A switching capacity depending on configuration. This variant features a 24VDC coil, gold-plated contacts, a top mounting flange, and PC pin termination. It has a maximum switching voltage of 300VAC and 48VDC, with a coil power consumption of 0.9W. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C and measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It meets UL and CUL ratings for general purpose applications and has a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT or DPDT contact forms, rated for 12A or 20A switching capacity depending on configuration. This variant features a 24VDC coil, gold-plated contacts, a top mounting flange, and PC pin termination. It has a maximum switching voltage of 300VAC and 48VDC, with a coil power consumption of 0.9W. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C and measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It meets UL and CUL ratings for general purpose applications and has a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-C1-24D-GL-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-C1-24D-GL-X
General Purpose Relays 2500-PC113-1C-C1-24D-GL-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-24D-GL-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Finder - 08X7054 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.2435N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details