The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20 A at 277 VAC or 28 VDC. It features gold-plated contacts, a flange mount case, and a 12 VDC coil with 0.9 W power consumption. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 100 MΩ min. at 500 VDC, and dielectric strength of 1500 V rms between coil and contacts. Terminal strength is 8 N for QC and 4 N for PCB. Solderability complies with 260°C for 5 seconds. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The relay is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |