Picker Components General Purpose Relays PC113-1C-C1-12A-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a Form C SPDT contact configuration, a flange mount case, and a 12 VAC coil. It has a maximum switching voltage of 300 VAC and 48 VDC, with a contact rating of 20 A at 277 VAC or 12 A at 250 VAC. The relay has an operate time of 25 ms and a release time of 25 ms, with a coil power consumption of 1.2 VA. The contact material is AgCdO, and the operating temperature range is -40°C to 85°C. The dimensions are 27.6 mm x 21.6 mm x 35.0 mm, with a weight of approximately 50 g. It is RoHS compliant and compatible with the SC113 series socket.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. This variant features a Form C SPDT contact configuration, a flange mount case, and a 12 VAC coil. It has a maximum switching voltage of 300 VAC and 48 VDC, with a contact rating of 20 A at 277 VAC or 12 A at 250 VAC. The relay has an operate time of 25 ms and a release time of 25 ms, with a coil power consumption of 1.2 VA. The contact material is AgCdO, and the operating temperature range is -40°C to 85°C. The dimensions are 27.6 mm x 21.6 mm x 35.0 mm, with a weight of approximately 50 g. It is RoHS compliant and compatible with the SC113 series socket.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-C1-12A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-C1-12A-X
General Purpose Relays 2500-PC113-1C-C1-12A-X
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-12A-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA22.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details