The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1PST and 2PST contact forms. The PC113-1C-240A-LD-X variant features a 240VAC coil, LED indicator, internal diode, and solder lug termination. It has a SPDT (Form C) contact configuration, operates from -40°C to 85°C, and meets UL/CUL ratings for 277VAC at 10A and 28VDC at 12A. The relay offers 560W maximum switching power and 5540VA maximum switching capacity with AgCdO contacts. Mounting options include standard solder lug or PC pin styles, with a flange mount variant available. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. Coil power is 72.0 VA at 240VAC, with operate and release times of 25 ms. The relay is RoHS compliant and has an insulation resistance of 100 MΩ minimum.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-240A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |