The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC, and 12A at 250VAC or 28VDC, depending on contact form. It features AgCdO contacts with a maximum switching power of 560W DC and 5540VA AC, and a contact resistance of 50 mΩ max. Available termination styles include solder lugs and PC pins, with option for gold plating and a top mounting flange. The relay operates with 220VAC coil voltage, consuming 1.2VA, with operate and release times of 25 ms. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and operates from -40°C to 85°C. The case type is standard with solder lug termination; LED indicator and RoHS compliance are included as options. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. Weight is approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |