The PC113 series is a subminiature general purpose relay with SPDT (Form C) or DPDT (Form 2C) contact configurations, rated for 12A at 250VAC or 10A at 277VAC, and 12A at 28VDC. It supports 12VAC coil voltage, gold plated contacts, and is available with PC pins or solder lugs. The relay has a maximum switching power of 560W AC and 5540VA, operates within -40°C to 85°C, and meets dielectric strength ratings of 1500Vrms between coil and contacts. Dimensions are 21.6mm x 27.6mm x 35mm, weighing approximately 50g. The part includes an internal diode and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |