A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation applications. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally open, normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 59086-3-T |
| Product Name | High-Precision Vane Reed Sensor |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Current Rating | 0.1800 amps |
| AC Voltage Rating | 120 volts |
| DC Voltage Rating | 175 volts |