Reed Switch Developments Corp. Reed Switch 1710

Description
General RSD Part # Configuration 1710 SPDT, C Electrical At Range Watts Amps Volts UL 50-65 (DO45) 100 3 120 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.500 0.040 1.400 0.210 3.390
Description
General RSD Part # Configuration 1710 SPDT, C Electrical At Range Watts Amps Volts UL 50-65 (DO45) 100 3 120 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.500 0.040 1.400 0.210 3.390

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1710 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1710
Reed Switch 1710
General RSD Part # Configuration 1710 SPDT, C Electrical At Range Watts Amps Volts UL 50-65 (DO45) 100 3 120 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.500 0.040 1.400 0.210 3.390

General

RSD Part #

Configuration

1710SPDT, C

Electrical

At Range

Watts

Amps

Volts

UL

50-65 (DO45)1003120Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

1.5000.0401.4000.2103.390
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1710
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
Current Rating 3 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 325 - BN 325-RG-1279 1,5M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switch - 1051 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 1750 - PHD, Inc.
Specs
Current Rating 0.2000 amps
AC Voltage Rating 120 volts
DC Voltage Rating 30 volts
View Details