Littelfuse, Inc. Miniature Flange Mount Reed Sensor 59140-2-U

Description
A miniature flange mount reed sensor occupying only 3.22cm2 (0.500in2) board space with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59141 series). Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57140 or 57141 actuator. Note: The 57140 and 57141 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Compact size requires only 3.2cm2 board space Screw-down or adhesive mounting Customer-defined sensitivity Choice of cable length and connector
Datasheet
Description
A miniature flange mount reed sensor occupying only 3.22cm2 (0.500in2) board space with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59141 series). Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57140 or 57141 actuator. Note: The 57140 and 57141 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Compact size requires only 3.2cm2 board space Screw-down or adhesive mounting Customer-defined sensitivity Choice of cable length and connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Flange Mount Reed Sensor - 59140-2-U - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Flange Mount Reed Sensor
59140-2-U
Miniature Flange Mount Reed Sensor 59140-2-U
A miniature flange mount reed sensor occupying only 3.22cm2 (0.500in2) board space with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59141 series). Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57140 or 57141 actuator. Note: The 57140 and 57141 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Compact size requires only 3.2cm2 board space Screw-down or adhesive mounting Customer-defined sensitivity Choice of cable length and connector

A miniature flange mount reed sensor occupying only 3.22cm2 (0.500in2) board space with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59141 series). Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57140 or 57141 actuator. Note: The 57140 and 57141 actuators are sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Compact size requires only 3.2cm2 board space Screw-down or adhesive mounting Customer-defined sensitivity Choice of cable length and connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59140-2-U
Product Name Miniature Flange Mount Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3000 amps
AC Voltage Rating 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic, Reed Switches - F7851-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers
, KOFU Reed Switches - ORD 213S-1 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.1000 amps
AC Voltage Rating 24 volts
View Details