RS PRO KSK-1C90U-3035 Reed Switch
| RS Components, Ltd. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 2652258 |
| Product Name | Reed Switches |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw Specifications | 1 NC |
| Contact Material | Rhodium |
| Current Rating | 0.5000 amps |