PIAB USA, Inc. Pneumatic Filter PPSF.5-X35

Description
VACUUM FILTER, 1/2IN NPT, 10 MICROMETER REMOVAL EFFICIENCY, 31.8 SCFM FLOW RATE, -14.5 TO 0PSI PRESSURE RANGE, IN-LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM FILTER, 1/2IN NPT, 10 MICROMETER REMOVAL EFFICIENCY, 31.8 SCFM FLOW RATE, -14.5 TO 0PSI PRESSURE RANGE, IN-LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 12136218 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
12136218
Pneumatic Filter 12136218
VACUUM FILTER, 1/2IN NPT, 10 MICROMETER REMOVAL EFFICIENCY, 31.8 SCFM FLOW RATE, -14.5 TO 0PSI PRESSURE RANGE, IN-LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY

VACUUM FILTER, 1/2IN NPT, 10 MICROMETER REMOVAL EFFICIENCY, 31.8 SCFM FLOW RATE, -14.5 TO 0PSI PRESSURE RANGE, IN-LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
PIAB VACUUM PRODUCTS Pneumatics PPSF.5-X35

PIAB VACUUM PRODUCTS Pneumatics PPSF.5-X35

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 12136218
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Fan Filters - 9160013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exit filter
Media Type Synthetic fibre
Length 4.88 inch (124 mm)
View Details