PIAB USA, Inc. Vacuum Pump L28A6-B2N

Description
VACUUM PUMP, MINI, L28, B2 NBR, MINI PUMPS (CHIP PUMPS). FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, MINI, L28, B2 NBR, MINI PUMPS (CHIP PUMPS). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 52295711 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
52295711
Vacuum Pump 52295711
VACUUM PUMP, MINI, L28, B2 NBR, MINI PUMPS (CHIP PUMPS). FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, MINI, L28, B2 NBR, MINI PUMPS (CHIP PUMPS). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Vacuum Pump -  - Radwell International
Willingboro, NJ, United States
Vacuum Pump
Vacuum Pump
PIAB VACUUM PRODUCTS Pumps L28A6-B2N

PIAB VACUUM PRODUCTS Pumps L28A6-B2N

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 52295711
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
GHS2GC9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details