Pi Supply RF Antennas PIS-1023

Description
915MHz Whip, Straight RF Antenna 3dBi Connector Mount
Request a Quote Datasheet
Description
915MHz Whip, Straight RF Antenna 3dBi Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PIS-1023-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PIS-1023-ND
RF Antennas PIS-1023-ND
915MHz Whip, Straight RF Antenna 3dBi Connector Mount

915MHz Whip, Straight RF Antenna 3dBi Connector Mount

Buy Now Datasheet
RF Antennas - PIS-1023 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PIS-1023
RF Antennas PIS-1023
915MHz Whip, Straight RF Antenna 3dBi Connector Mount

915MHz Whip, Straight RF Antenna 3dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PIS-1023-ND PIS-1023
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details