Pi Supply RF Antennas PIS-0394

Description
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 5.8dBi N Type Male Bracket Mount
Datasheet
Description
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 5.8dBi N Type Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PIS-0394 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PIS-0394
RF Antennas PIS-0394
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 5.8dBi N Type Male Bracket Mount

895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 5.8dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PIS-0394
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers