Cognex Corporation In-Sight 8000 Vision Systems 8100

Description
In-Sight 8000 Vision Systems Features This family of ultra-compact, standalone vision systems deliver industry-leading vision tool performance, in the form factor of a traditional GigE Vision camera. Measuring just 35mm x 32mm x 76mm, all In-Sight 8000 series models feature power over Ethernet (POE), and provide the best standalone vision system option for integrating into small spaces. As the world’s smallest, stand-alone vision system, the In-Sight 8000 series offers a range of monochrome and color vision systems in resolutions from 0.3MP up to 5MP. Supporting Gigabit Ethernet for high-speed communications, these vision systems offer very fast acquisition and two performance levels to meet a diverse array of machine vision demands. Smallest vision systems In-Sight 8000 compresses an entire self-contained vision system into an amazingly small package about the size of a traditional image-capture-only camera. All In-Sight 8000 models can be mounted at angles of up to 45-degrees using the In-Sight non-linear calibration tool. These vision systems are ideal for integrating into tight spaces on robots and hard-to-reach machinery anywhere on the production line. The In-Sight 8000 models deliver high-performance vision tools, faster communication speeds, and high resolution in a small package that is ideal for integrating into small spaces where machine space is a premium. A pattern matching breakthrough RedLine was designed with one goal in mind: blazing fast pattern matching on all In-Sight 8000 series vision systems. In typical applications, PatMax RedLine runs 4 to 7 times faster than PatMax – or faster! – with no loss of search accuracy or robustness. Together with PatMax RedLine, the In-Sight 8000 series can reduce cycle times and increase throughput without compromising inspection accuracy. Unmatched performance and reliability Every In-Sight 8000 vision system model delivers best-in-class performance. Most models are equipped with a full library of proven Cognex vision tools through the easy to use In-Sight Explorer software. These include Pattern Matching (PatMax Redline, PatMax, and PatFind), Filtering (Grayscale and Color), Color tools (Color ID, True Color Extraction, Color Histogram), Inspect Defects (Surface Flaw, Flex Flaw, Inspect Edge), and ID (PowerGrid, Hotbars, OCR). Easy to deploy and maintain In-Sight 8000 series vision systems are conveniently setup with the In-Sight Explorer software. In-Sight Explorer combines the guided step by step setup of EasyBuilder with the additional power and flexibility of the spreadsheet for greater control and customizing of application data. TestRun system validation, Cognex Connect suite of communications protocols and the Cognex Explorer control center gives you the tools you need to keep your line operating on schedule and at full throughput.
Request a Quote
Description
In-Sight 8000 Vision Systems Features This family of ultra-compact, standalone vision systems deliver industry-leading vision tool performance, in the form factor of a traditional GigE Vision camera. Measuring just 35mm x 32mm x 76mm, all In-Sight 8000 series models feature power over Ethernet (POE), and provide the best standalone vision system option for integrating into small spaces. As the world’s smallest, stand-alone vision system, the In-Sight 8000 series offers a range of monochrome and color vision systems in resolutions from 0.3MP up to 5MP. Supporting Gigabit Ethernet for high-speed communications, these vision systems offer very fast acquisition and two performance levels to meet a diverse array of machine vision demands. Smallest vision systems In-Sight 8000 compresses an entire self-contained vision system into an amazingly small package about the size of a traditional image-capture-only camera. All In-Sight 8000 models can be mounted at angles of up to 45-degrees using the In-Sight non-linear calibration tool. These vision systems are ideal for integrating into tight spaces on robots and hard-to-reach machinery anywhere on the production line. The In-Sight 8000 models deliver high-performance vision tools, faster communication speeds, and high resolution in a small package that is ideal for integrating into small spaces where machine space is a premium. A pattern matching breakthrough RedLine was designed with one goal in mind: blazing fast pattern matching on all In-Sight 8000 series vision systems. In typical applications, PatMax RedLine runs 4 to 7 times faster than PatMax – or faster! – with no loss of search accuracy or robustness. Together with PatMax RedLine, the In-Sight 8000 series can reduce cycle times and increase throughput without compromising inspection accuracy. Unmatched performance and reliability Every In-Sight 8000 vision system model delivers best-in-class performance. Most models are equipped with a full library of proven Cognex vision tools through the easy to use In-Sight Explorer software. These include Pattern Matching (PatMax Redline, PatMax, and PatFind), Filtering (Grayscale and Color), Color tools (Color ID, True Color Extraction, Color Histogram), Inspect Defects (Surface Flaw, Flex Flaw, Inspect Edge), and ID (PowerGrid, Hotbars, OCR). Easy to deploy and maintain In-Sight 8000 series vision systems are conveniently setup with the In-Sight Explorer software. In-Sight Explorer combines the guided step by step setup of EasyBuilder with the additional power and flexibility of the spreadsheet for greater control and customizing of application data. TestRun system validation, Cognex Connect suite of communications protocols and the Cognex Explorer control center gives you the tools you need to keep your line operating on schedule and at full throughput.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Sight 8000 Vision Systems -  - Cognex Corporation
Natick, MA, United States
In-Sight 8000 Vision Systems
In-Sight 8000 Vision Systems
In-Sight 8000 Vision Systems Features This family of ultra-compact, standalone vision systems deliver industry-leading vision tool performance, in the form factor of a traditional GigE Vision camera. Measuring just 35mm x 32mm x 76mm, all In-Sight 8000 series models feature power over Ethernet (POE), and provide the best standalone vision system option for integrating into small spaces. As the world’s smallest, stand-alone vision system, the In-Sight 8000 series offers a range of monochrome and color vision systems in resolutions from 0.3MP up to 5MP. Supporting Gigabit Ethernet for high-speed communications, these vision systems offer very fast acquisition and two performance levels to meet a diverse array of machine vision demands. Smallest vision systems In-Sight 8000 compresses an entire self-contained vision system into an amazingly small package about the size of a traditional image-capture-only camera. All In-Sight 8000 models can be mounted at angles of up to 45-degrees using the In-Sight non-linear calibration tool. These vision systems are ideal for integrating into tight spaces on robots and hard-to-reach machinery anywhere on the production line. The In-Sight 8000 models deliver high-performance vision tools, faster communication speeds, and high resolution in a small package that is ideal for integrating into small spaces where machine space is a premium. A pattern matching breakthrough RedLine was designed with one goal in mind: blazing fast pattern matching on all In-Sight 8000 series vision systems. In typical applications, PatMax RedLine runs 4 to 7 times faster than PatMax – or faster! – with no loss of search accuracy or robustness. Together with PatMax RedLine, the In-Sight 8000 series can reduce cycle times and increase throughput without compromising inspection accuracy. Unmatched performance and reliability Every In-Sight 8000 vision system model delivers best-in-class performance. Most models are equipped with a full library of proven Cognex vision tools through the easy to use In-Sight Explorer software. These include Pattern Matching (PatMax Redline, PatMax, and PatFind), Filtering (Grayscale and Color), Color tools (Color ID, True Color Extraction, Color Histogram), Inspect Defects (Surface Flaw, Flex Flaw, Inspect Edge), and ID (PowerGrid, Hotbars, OCR). Easy to deploy and maintain In-Sight 8000 series vision systems are conveniently setup with the In-Sight Explorer software. In-Sight Explorer combines the guided step by step setup of EasyBuilder with the additional power and flexibility of the spreadsheet for greater control and customizing of application data. TestRun system validation, Cognex Connect suite of communications protocols and the Cognex Explorer control center gives you the tools you need to keep your line operating on schedule and at full throughput.

In-Sight 8000 Vision Systems Features

This family of ultra-compact, standalone vision systems deliver industry-leading vision tool performance, in the form factor of a traditional GigE Vision camera. Measuring just 35mm x 32mm x 76mm, all In-Sight 8000 series models feature power over Ethernet (POE), and provide the best standalone vision system option for integrating into small spaces.

As the world’s smallest, stand-alone vision system, the In-Sight 8000 series offers a range of monochrome and color vision systems in resolutions from 0.3MP up to 5MP. Supporting Gigabit Ethernet for high-speed communications, these vision systems offer very fast acquisition and two performance levels to meet a diverse array of machine vision demands.


Smallest vision systems

In-Sight 8000 compresses an entire self-contained vision system into an amazingly small package about the size of a traditional image-capture-only camera. All In-Sight 8000 models can be mounted at angles of up to 45-degrees using the In-Sight non-linear calibration tool. These vision systems are ideal for integrating into tight spaces on robots and hard-to-reach machinery anywhere on the production line.

The In-Sight 8000 models deliver high-performance vision tools, faster communication speeds, and high resolution in a small package that is ideal for integrating into small spaces where machine space is a premium.


A pattern matching breakthrough

RedLine was designed with one goal in mind: blazing fast pattern matching on all In-Sight 8000 series vision systems. In typical applications, PatMax RedLine runs 4 to 7 times faster than PatMax – or faster! – with no loss of search accuracy or robustness. Together with PatMax RedLine, the In-Sight 8000 series can reduce cycle times and increase throughput without compromising inspection accuracy.


Unmatched performance and reliability

Every In-Sight 8000 vision system model delivers best-in-class performance. Most models are equipped with a full library of proven Cognex vision tools through the easy to use In-Sight Explorer software. These include Pattern Matching (PatMax Redline, PatMax, and PatFind), Filtering (Grayscale and Color), Color tools (Color ID, True Color Extraction, Color Histogram), Inspect Defects (Surface Flaw, Flex Flaw, Inspect Edge), and ID (PowerGrid, Hotbars, OCR).


Easy to deploy and maintain

In-Sight 8000 series vision systems are conveniently setup with the In-Sight Explorer software. In-Sight Explorer combines the guided step by step setup of EasyBuilder with the additional power and flexibility of the spreadsheet for greater control and customizing of application data. TestRun system validation, Cognex Connect suite of communications protocols and the Cognex Explorer control center gives you the tools you need to keep your line operating on schedule and at full throughput.

Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Machine Vision Systems
Product Name In-Sight 8000 Vision Systems
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source High Speed / Brightness
Modules Included Cameras or Imagers
Unlock Full Specs
to access all available technical data

Similar Products

In-Sight 2800 Detector -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Flaw Detection; ID Detection / Verification; Parcel / Baggage Sorting; Presence / Absence
Image Source High Speed / Brightness; 1/2.8" CMOS monochrome and color
View Details
In-Sight 9000 Vision Systems -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source Area Scan Camera; Line Scan Camera
View Details
3D-A5000 Series Area Scan 3D Camera -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Automotive
Image Source Area Scan Camera
View Details
In-Sight L38 Vision System -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Electronics or Semiconductor Inspection; Flaw Detection; ID Detection / Verification
Image Source Line Scan Camera
View Details