Marposs Corp High-Precision 3D Optical Scanner OPTOCLOUD S

Description
DESCRIPTION Optocloud S is an advanced optical measurement system that combines multiple laser profilometers, a high-precision rotary axis and an optimized optical architecture to perform complete 360° inspection of parts without repositioning. In a single measuring cycle, the system acquires millions of data points from different angles of view, reconstructing the 3D geometry of the component in less than 30 seconds. This allows the simultaneous evaluation of dozens characteristics, even on complex or structured parts. The optical configuration is specifically designed around part families, maximizing measuring range and accuracy while allowing flexibility across different models without costly setup changes. Built for industrial use, Optocloud S guarantees robustness, long-term stability, and repeatability, making it suitable for both in-line and off-line quality controls. The system supports manual loading or full robotic automation. In automated processes, measurement results can be transmitted directly to the customer’s network to support SPC, process optimization, and part rework, enabling closed-loop quality control and Industry 4.0 integration. Optocloud S is particularly suitable for: • Die-cast parts (housings, brackets, covers) • Laminated, stamped or formed components (rotor and stator core packs, bent parts) • Mechanical components (nuts, rings, similar parts) • Assemblies (wound stators, rotors for industrial motors) • Other applications including orthopedic components, aerospace parts and more BENEFITS Drastically reduces inspection time in in-line processes, offloading slower systems such as tactile gauges or flexible contact measurement machines Eliminates multiple dedicated gauging tools, reducing equipment cost and floor space Removes operator influence from measurements, ensuring consistent and repeatable results Enables reliable measurement of complex and delicate features that are difficult or impossible to inspect with tactile systems, including soft surfaces, wound coils, hairpins, and laminated materials Reduces dependency on CMMs and laboratory equipment, bringing advanced metrology directly to the production floor Minimizes the need for highly skilled operators, thanks to automated acquisition and measurement programs TECH SPECS System type: All-in-one compact benchtop platform Measurement technology: Multi-laser 3D optical scanning Number of sensors: Up to 3 laser profilometers Part axis: Precision rotary stage (360° rotation) Typical cycle time: 30 seconds Max part weight: 20 kg Typical part dimensions: Diameter: up to Ø180 mm Height: up to 50 mm* Loading type: Manual or robotized Integration: Network connectivity for automated data transfer and process control * Different part sizes and configurations available upon request.
Request a Quote Datasheet
Description
DESCRIPTION Optocloud S is an advanced optical measurement system that combines multiple laser profilometers, a high-precision rotary axis and an optimized optical architecture to perform complete 360° inspection of parts without repositioning. In a single measuring cycle, the system acquires millions of data points from different angles of view, reconstructing the 3D geometry of the component in less than 30 seconds. This allows the simultaneous evaluation of dozens characteristics, even on complex or structured parts. The optical configuration is specifically designed around part families, maximizing measuring range and accuracy while allowing flexibility across different models without costly setup changes. Built for industrial use, Optocloud S guarantees robustness, long-term stability, and repeatability, making it suitable for both in-line and off-line quality controls. The system supports manual loading or full robotic automation. In automated processes, measurement results can be transmitted directly to the customer’s network to support SPC, process optimization, and part rework, enabling closed-loop quality control and Industry 4.0 integration. Optocloud S is particularly suitable for: • Die-cast parts (housings, brackets, covers) • Laminated, stamped or formed components (rotor and stator core packs, bent parts) • Mechanical components (nuts, rings, similar parts) • Assemblies (wound stators, rotors for industrial motors) • Other applications including orthopedic components, aerospace parts and more BENEFITS Drastically reduces inspection time in in-line processes, offloading slower systems such as tactile gauges or flexible contact measurement machines Eliminates multiple dedicated gauging tools, reducing equipment cost and floor space Removes operator influence from measurements, ensuring consistent and repeatable results Enables reliable measurement of complex and delicate features that are difficult or impossible to inspect with tactile systems, including soft surfaces, wound coils, hairpins, and laminated materials Reduces dependency on CMMs and laboratory equipment, bringing advanced metrology directly to the production floor Minimizes the need for highly skilled operators, thanks to automated acquisition and measurement programs TECH SPECS System type: All-in-one compact benchtop platform Measurement technology: Multi-laser 3D optical scanning Number of sensors: Up to 3 laser profilometers Part axis: Precision rotary stage (360° rotation) Typical cycle time: 30 seconds Max part weight: 20 kg Typical part dimensions: Diameter: up to Ø180 mm Height: up to 50 mm* Loading type: Manual or robotized Integration: Network connectivity for automated data transfer and process control * Different part sizes and configurations available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Auburn Hills, MI, United States
High-Precision 3D Optical Scanner
OPTOCLOUD S
High-Precision 3D Optical Scanner OPTOCLOUD S
DESCRIPTION Optocloud S is an advanced optical measurement system that combines multiple laser profilometers, a high-precision rotary axis and an optimized optical architecture to perform complete 360° inspection of parts without repositioning. In a single measuring cycle, the system acquires millions of data points from different angles of view, reconstructing the 3D geometry of the component in less than 30 seconds. This allows the simultaneous evaluation of dozens characteristics, even on complex or structured parts. The optical configuration is specifically designed around part families, maximizing measuring range and accuracy while allowing flexibility across different models without costly setup changes. Built for industrial use, Optocloud S guarantees robustness, long-term stability, and repeatability, making it suitable for both in-line and off-line quality controls. The system supports manual loading or full robotic automation. In automated processes, measurement results can be transmitted directly to the customer’s network to support SPC, process optimization, and part rework, enabling closed-loop quality control and Industry 4.0 integration. Optocloud S is particularly suitable for: • Die-cast parts (housings, brackets, covers) • Laminated, stamped or formed components (rotor and stator core packs, bent parts) • Mechanical components (nuts, rings, similar parts) • Assemblies (wound stators, rotors for industrial motors) • Other applications including orthopedic components, aerospace parts and more BENEFITS Drastically reduces inspection time in in-line processes, offloading slower systems such as tactile gauges or flexible contact measurement machines Eliminates multiple dedicated gauging tools, reducing equipment cost and floor space Removes operator influence from measurements, ensuring consistent and repeatable results Enables reliable measurement of complex and delicate features that are difficult or impossible to inspect with tactile systems, including soft surfaces, wound coils, hairpins, and laminated materials Reduces dependency on CMMs and laboratory equipment, bringing advanced metrology directly to the production floor Minimizes the need for highly skilled operators, thanks to automated acquisition and measurement programs TECH SPECS System type: All-in-one compact benchtop platform Measurement technology: Multi-laser 3D optical scanning Number of sensors: Up to 3 laser profilometers Part axis: Precision rotary stage (360° rotation) Typical cycle time: 30 seconds Max part weight: 20 kg Typical part dimensions: Diameter: up to Ø180 mm Height: up to 50 mm* Loading type: Manual or robotized Integration: Network connectivity for automated data transfer and process control * Different part sizes and configurations available upon request.

DESCRIPTION

Optocloud S is an advanced optical measurement system that combines multiple laser profilometers, a high-precision rotary axis and an optimized optical architecture to perform complete 360° inspection of parts without repositioning.

In a single measuring cycle, the system acquires millions of data points from different angles of view, reconstructing the 3D geometry of the component in less than 30 seconds. This allows the simultaneous evaluation of dozens characteristics, even on complex or structured parts.
The optical configuration is specifically designed around part families, maximizing measuring range and accuracy while allowing flexibility across different models without costly setup changes.
Built for industrial use, Optocloud S guarantees robustness, long-term stability, and repeatability, making it suitable for both in-line and off-line quality controls.
The system supports manual loading or full robotic automation. In automated processes, measurement results can be transmitted directly to the customer’s network to support SPC, process optimization, and part rework, enabling closed-loop quality control and Industry 4.0 integration.
Optocloud S is particularly suitable for:
• Die-cast parts (housings, brackets, covers)
• Laminated, stamped or formed components (rotor and stator core packs, bent parts)
• Mechanical components (nuts, rings, similar parts)
• Assemblies (wound stators, rotors for industrial motors)
• Other applications including orthopedic components, aerospace parts and more
BENEFITS

  • Drastically reduces inspection time in in-line processes, offloading slower systems such as tactile gauges or flexible contact measurement machines
  • Eliminates multiple dedicated gauging tools, reducing equipment cost and floor space
  • Removes operator influence from measurements, ensuring consistent and repeatable results
  • Enables reliable measurement of complex and delicate features that are difficult or impossible to inspect with tactile systems, including soft surfaces, wound coils, hairpins, and laminated materials
  • Reduces dependency on CMMs and laboratory equipment, bringing advanced metrology directly to the production floor
  • Minimizes the need for highly skilled operators, thanks to automated acquisition and measurement programs

TECH SPECS

  • System type: All-in-one compact benchtop platform
  • Measurement technology: Multi-laser 3D optical scanning
  • Number of sensors: Up to 3 laser profilometers
  • Part axis: Precision rotary stage (360° rotation)
  • Typical cycle time: 30 seconds
  • Max part weight: 20 kg
  • Typical part dimensions:
    • Diameter: up to Ø180 mm
    • Height: up to 50 mm*
  • Loading type: Manual or robotized
  • Integration: Network connectivity for automated data transfer and process control

* Different part sizes and configurations available upon request.

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Machine Vision Systems
Product Number OPTOCLOUD S
Product Name High-Precision 3D Optical Scanner
System Type Turnkey / Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details
Flexible Measuring Unit For The Shop Floor - OPTOQUICK™ - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details
2D Optical Gauging Solution With 3D Reconstruction - OPTOFLASH™ - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details
Optical Gauge For Hairpin -  - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details