OKW Enclosures, Inc. HAND HELD CASE, XS, BLACK A9076109-AL

Description
Hand Held Enclosure, ABS Body Material Easy to use with a small hand grip area Installation of standardized LCDs possible Display windows protect the fitted display modules and guarantee a high protection class in the display area Easy assembly with included adhesive foil Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments
Description
Hand Held Enclosure, ABS Body Material Easy to use with a small hand grip area Installation of standardized LCDs possible Display windows protect the fitted display modules and guarantee a high protection class in the display area Easy assembly with included adhesive foil Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAND HELD CASE, XS, BLACK
70016666
HAND HELD CASE, XS, BLACK 70016666
Hand Held Enclosure, ABS Body Material Easy to use with a small hand grip area Installation of standardized LCDs possible Display windows protect the fitted display modules and guarantee a high protection class in the display area Easy assembly with included adhesive foil Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments

Hand Held Enclosure, ABS Body Material

  • Easy to use with a small hand grip area
  • Installation of standardized LCDs possible
  • Display windows protect the fitted display modules and guarantee a high protection class in the display area
  • Easy assembly with included adhesive foil
    Features
  • Advanced Hand-Held Cases
  • Two Sizes in Hi-Impact ABS, UL94HB
  • Large Display Area
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black
    Applications
  • Test and Measurement
  • Data Collection and Logging
  • Medical Device
  • Machine Control
    Accessories
  • Screw-in Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016666
Product Name HAND HELD CASE, XS, BLACK
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers