The 150-003 is a cast aluminum enclosure in the AL Series, measuring 98 mm x 64 mm x 34 mm (3.86 in x 2.52 in x 1.34 in), designed for industrial use with IP66 protection. It is constructed from Al Si 12 aluminum with a silver gray finish (RAL 7001), features smooth sidewalls, and uses a polyurethane gasket. The operating temperature range is -35°C to 80°C (-31°F to 176°F).
Enclosure, Cast Aluminum, Dark Gray
"Box Metal, Aluminum Silver Hand Held, Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.340"" (34.04mm)"
AL1006-3, Aluminum Enclosure
Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 150-003 | 1920-2134-ND | 150-003 | 70075186 |
| Product Name | AL Series Enclosures | Boxes | Enclosures, Boxes, & Cases | Enclosure, Aluminum; Cast Aluminum, Al Si 12; 3.86 in.; 2.52 in.; 1.34 in. |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Shape | Rectangular | |||
| Length | 3.86 inch (98.04 mm) | 3.86 inch (98.04 mm) | ||
| Width | 2.52 inch (64.01 mm) | 2.52 inch (64.01 mm) | ||
| Depth | 1.34 inch (34.04 mm) |